Panasonic Chip Res, Thick Film, 82R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD82R0U

Description
CHIP RES, THICK FILM, 82R, 0.75W, 2010; Resistance:82ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 82R, 0.75W, 2010; Resistance:82ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 82R, 0.75W, 2010; Resistance Panasonic - 67AC5762 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82R, 0.75W, 2010; Resistance Panasonic
67AC5762
Chip Res, Thick Film, 82R, 0.75W, 2010; Resistance Panasonic 67AC5762
CHIP RES, THICK FILM, 82R, 0.75W, 2010; Resistance:82ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

CHIP RES, THICK FILM, 82R, 0.75W, 2010; Resistance:82ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 82R, 0.75W, 2010; Resistance Panasonic - 67AC2779 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 82R, 0.75W, 2010; Resistance Panasonic
67AC2779
Chip Res, Thick Film, 82R, 0.75W, 2010; Resistance Panasonic 67AC2779
CHIP RES, THICK FILM, 82R, 0.75W, 2010; Resistance:82ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

CHIP RES, THICK FILM, 82R, 0.75W, 2010; Resistance:82ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC5762
Product Name Chip Res, Thick Film, 82R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722227 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details