Panasonic Chip Res, Thick Film, 820K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD8203U

Description
CHIP RES, THICK FILM, 820K, 0.75W, 2010; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 820K, 0.75W, 2010; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 820K, 0.75W, 2010; Resistance Panasonic - 67AC1370 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 820K, 0.75W, 2010; Resistance Panasonic
67AC1370
Chip Res, Thick Film, 820K, 0.75W, 2010; Resistance Panasonic 67AC1370
CHIP RES, THICK FILM, 820K, 0.75W, 2010; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 820K, 0.75W, 2010; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 820K, 0.75W, 2010; Resistance Panasonic - 67AC0226 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 820K, 0.75W, 2010; Resistance Panasonic
67AC0226
Chip Res, Thick Film, 820K, 0.75W, 2010; Resistance Panasonic 67AC0226
CHIP RES, THICK FILM, 820K, 0.75W, 2010; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 820K, 0.75W, 2010; Resistance:820kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1370
Product Name Chip Res, Thick Film, 820K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 820000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details