Panasonic Chip Res, Thick Film, 80R6, 0.75W, 2010; Resistance Panasonic ERJ-U1DD80R6U

Description
CHIP RES, THICK FILM, 80R6, 0.75W, 2010; Resistance:80.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 80R6, 0.75W, 2010; Resistance:80.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 80R6, 0.75W, 2010; Resistance Panasonic - 65AC8513 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 80R6, 0.75W, 2010; Resistance Panasonic
65AC8513
Chip Res, Thick Film, 80R6, 0.75W, 2010; Resistance Panasonic 65AC8513
CHIP RES, THICK FILM, 80R6, 0.75W, 2010; Resistance:80.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 80R6, 0.75W, 2010; Resistance:80.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 80R6, 0.75W, 2010; Resistance Panasonic - 66AC1927 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 80R6, 0.75W, 2010; Resistance Panasonic
66AC1927
Chip Res, Thick Film, 80R6, 0.75W, 2010; Resistance Panasonic 66AC1927
CHIP RES, THICK FILM, 80R6, 0.75W, 2010; Resistance:80.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 80R6, 0.75W, 2010; Resistance:80.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8513
Product Name Chip Res, Thick Film, 80R6, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 80.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1879134-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13000 ohms
View Details
3 suppliers
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/4CT52R392JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details