Panasonic Chip Res, Thick Film, 80K6, 0.75W, 2010; Resistance Panasonic ERJ-U1DD8062U

Description
CHIP RES, THICK FILM, 80K6, 0.75W, 2010; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 80K6, 0.75W, 2010; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 80K6, 0.75W, 2010; Resistance Panasonic - 65AC8514 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 80K6, 0.75W, 2010; Resistance Panasonic
65AC8514
Chip Res, Thick Film, 80K6, 0.75W, 2010; Resistance Panasonic 65AC8514
CHIP RES, THICK FILM, 80K6, 0.75W, 2010; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 80K6, 0.75W, 2010; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 80K6, 0.75W, 2010; Resistance Panasonic - 66AC5925 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 80K6, 0.75W, 2010; Resistance Panasonic
66AC5925
Chip Res, Thick Film, 80K6, 0.75W, 2010; Resistance Panasonic 66AC5925
CHIP RES, THICK FILM, 80K6, 0.75W, 2010; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 80K6, 0.75W, 2010; Resistance:80.6kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8514
Product Name Chip Res, Thick Film, 80K6, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 80600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C563J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 3-2176089-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 26700 ohms
View Details
4 suppliers