Panasonic Chip Res, Thick Film, 806R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD8060U

Description
CHIP RES, THICK FILM, 806R, 0.75W, 2010; Resistance:806ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 806R, 0.75W, 2010; Resistance:806ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 806R, 0.75W, 2010; Resistance Panasonic - 67AC1369 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 806R, 0.75W, 2010; Resistance Panasonic
67AC1369
Chip Res, Thick Film, 806R, 0.75W, 2010; Resistance Panasonic 67AC1369
CHIP RES, THICK FILM, 806R, 0.75W, 2010; Resistance:806ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 806R, 0.75W, 2010; Resistance:806ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 806R, 0.75W, 2010; Resistance Panasonic - 67AC2777 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 806R, 0.75W, 2010; Resistance Panasonic
67AC2777
Chip Res, Thick Film, 806R, 0.75W, 2010; Resistance Panasonic 67AC2777
CHIP RES, THICK FILM, 806R, 0.75W, 2010; Resistance:806ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 806R, 0.75W, 2010; Resistance:806ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1369
Product Name Chip Res, Thick Film, 806R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 806 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R155JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623728-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers