Panasonic Chip Res, Thick Film, 768K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD7683U

Description
CHIP RES, THICK FILM, 768K, 0.75W, 2010; Resistance:768kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 768K, 0.75W, 2010; Resistance:768kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 768K, 0.75W, 2010; Resistance Panasonic - 65AC9934 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 768K, 0.75W, 2010; Resistance Panasonic
65AC9934
Chip Res, Thick Film, 768K, 0.75W, 2010; Resistance Panasonic 65AC9934
CHIP RES, THICK FILM, 768K, 0.75W, 2010; Resistance:768kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 768K, 0.75W, 2010; Resistance:768kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 768K, 0.75W, 2010; Resistance Panasonic - 67AC5761 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 768K, 0.75W, 2010; Resistance Panasonic
67AC5761
Chip Res, Thick Film, 768K, 0.75W, 2010; Resistance Panasonic 67AC5761
CHIP RES, THICK FILM, 768K, 0.75W, 2010; Resistance:768kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 768K, 0.75W, 2010; Resistance:768kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9934
Product Name Chip Res, Thick Film, 768K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 768000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1374FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers