Panasonic Chip Res, Thick Film, 7K68, 0.75W, 2010; Resistance Panasonic ERJ-U1DD7681U

Description
CHIP RES, THICK FILM, 7K68, 0.75W, 2010; Resistance:7.68kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 7K68, 0.75W, 2010; Resistance:7.68kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 7K68, 0.75W, 2010; Resistance Panasonic - 65AC8512 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K68, 0.75W, 2010; Resistance Panasonic
65AC8512
Chip Res, Thick Film, 7K68, 0.75W, 2010; Resistance Panasonic 65AC8512
CHIP RES, THICK FILM, 7K68, 0.75W, 2010; Resistance:7.68kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 7K68, 0.75W, 2010; Resistance:7.68kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 7K68, 0.75W, 2010; Resistance Panasonic - 66AC7289 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 7K68, 0.75W, 2010; Resistance Panasonic
66AC7289
Chip Res, Thick Film, 7K68, 0.75W, 2010; Resistance Panasonic 66AC7289
CHIP RES, THICK FILM, 7K68, 0.75W, 2010; Resistance:7.68kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 7K68, 0.75W, 2010; Resistance:7.68kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8512
Product Name Chip Res, Thick Film, 7K68, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 7680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details