Panasonic Chip Res, Thick Film, 69R8, 0.75W, 2010; Resistance Panasonic ERJ-U1DD69R8U

Description
CHIP RES, THICK FILM, 69R8, 0.75W, 2010; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 69R8, 0.75W, 2010; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 69R8, 0.75W, 2010; Resistance Panasonic - 65AC8508 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 69R8, 0.75W, 2010; Resistance Panasonic
65AC8508
Chip Res, Thick Film, 69R8, 0.75W, 2010; Resistance Panasonic 65AC8508
CHIP RES, THICK FILM, 69R8, 0.75W, 2010; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 69R8, 0.75W, 2010; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 69R8, 0.75W, 2010; Resistance Panasonic - 66AC1919 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 69R8, 0.75W, 2010; Resistance Panasonic
66AC1919
Chip Res, Thick Film, 69R8, 0.75W, 2010; Resistance Panasonic 66AC1919
CHIP RES, THICK FILM, 69R8, 0.75W, 2010; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 69R8, 0.75W, 2010; Resistance:69.8ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8508
Product Name Chip Res, Thick Film, 69R8, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 69.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details