Panasonic Chip Res, Thick Film, 681K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD6813U

Description
CHIP RES, THICK FILM, 681K, 0.75W, 2010; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 681K, 0.75W, 2010; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 681K, 0.75W, 2010; Resistance Panasonic - 65AC9927 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 681K, 0.75W, 2010; Resistance Panasonic
65AC9927
Chip Res, Thick Film, 681K, 0.75W, 2010; Resistance Panasonic 65AC9927
CHIP RES, THICK FILM, 681K, 0.75W, 2010; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 681K, 0.75W, 2010; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 681K, 0.75W, 2010; Resistance Panasonic - 66AC1918 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 681K, 0.75W, 2010; Resistance Panasonic
66AC1918
Chip Res, Thick Film, 681K, 0.75W, 2010; Resistance Panasonic 66AC1918
CHIP RES, THICK FILM, 681K, 0.75W, 2010; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 681K, 0.75W, 2010; Resistance:681kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9927
Product Name Chip Res, Thick Film, 681K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 681000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614969-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details