Panasonic Chip Resistor - Surface Mount ERJ-U1DD63R4U

Description
2010 ANTI-SULFUR RES. , 0.5%, 63
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 63
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DD63R4U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD63R4U
Chip Resistor - Surface Mount ERJ-U1DD63R4U
2010 ANTI-SULFUR RES. , 0.5%, 63

2010 ANTI-SULFUR RES. , 0.5%, 63

Supplier's Site Datasheet
Chip Res, Thick Film, 63R4, 0.75W, 2010; Resistance Panasonic - 66AC7280 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 63R4, 0.75W, 2010; Resistance Panasonic
66AC7280
Chip Res, Thick Film, 63R4, 0.75W, 2010; Resistance Panasonic 66AC7280
CHIP RES, THICK FILM, 63R4, 0.75W, 2010; Resistance:63.4ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 63R4, 0.75W, 2010; Resistance:63.4ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 63R4, 0.75W, 2010; Resistance Panasonic - 65AC9921 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 63R4, 0.75W, 2010; Resistance Panasonic
65AC9921
Chip Res, Thick Film, 63R4, 0.75W, 2010; Resistance Panasonic 65AC9921
CHIP RES, THICK FILM, 63R4, 0.75W, 2010; Resistance:63.4ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 63R4, 0.75W, 2010; Resistance:63.4ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U1DD63R4U 66AC7280
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 63R4, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 63.4 ohms 63.4 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9580 ohms
View Details
4 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details