Panasonic Chip Res, Thick Film, 634K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD6343U

Description
CHIP RES, THICK FILM, 634K, 0.75W, 2010; Resistance:634kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 634K, 0.75W, 2010; Resistance:634kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 634K, 0.75W, 2010; Resistance Panasonic - 66AC3923 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 634K, 0.75W, 2010; Resistance Panasonic
66AC3923
Chip Res, Thick Film, 634K, 0.75W, 2010; Resistance Panasonic 66AC3923
CHIP RES, THICK FILM, 634K, 0.75W, 2010; Resistance:634kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 634K, 0.75W, 2010; Resistance:634kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 634K, 0.75W, 2010; Resistance Panasonic - 65AC9922 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 634K, 0.75W, 2010; Resistance Panasonic
65AC9922
Chip Res, Thick Film, 634K, 0.75W, 2010; Resistance Panasonic 65AC9922
CHIP RES, THICK FILM, 634K, 0.75W, 2010; Resistance:634kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 634K, 0.75W, 2010; Resistance:634kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3923
Product Name Chip Res, Thick Film, 634K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 634000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details