CHIP RES, THICK FILM, 61K9, 0.75W, 2010; Resistance:61.9kohm;
CHIP RES, THICK FILM, 61K9, 0.75W, 2010; Resistance:61.9kohm;
2010 ANTI-SULFUR RES. , 0.5%, 61
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 67AC5755 | ERJ-U1DD6192U |
| Product Name | Chip Res, Thick Film, 61K9, 0.75W, 2010; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 [5025 Metric] | |
| Resistance Range | 61900 ohms | 61900 ohms |