Panasonic Chip Resistor - Surface Mount ERJ-U1DD6191U

Description
2010 ANTI-SULFUR RES. , 0.5%, 6.
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 6.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DD6191U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD6191U
Chip Resistor - Surface Mount ERJ-U1DD6191U
2010 ANTI-SULFUR RES. , 0.5%, 6.

2010 ANTI-SULFUR RES. , 0.5%, 6.

Supplier's Site Datasheet
Chip Res, Thick Film, 6K19, 0.75W, 2010; Resistance Panasonic - 67AC5754 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K19, 0.75W, 2010; Resistance Panasonic
67AC5754
Chip Res, Thick Film, 6K19, 0.75W, 2010; Resistance Panasonic 67AC5754
CHIP RES, THICK FILM, 6K19, 0.75W, 2010; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K19, 0.75W, 2010; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 6K19, 0.75W, 2010; Resistance Panasonic - 65AC9920 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 6K19, 0.75W, 2010; Resistance Panasonic
65AC9920
Chip Res, Thick Film, 6K19, 0.75W, 2010; Resistance Panasonic 65AC9920
CHIP RES, THICK FILM, 6K19, 0.75W, 2010; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 6K19, 0.75W, 2010; Resistance:6.19kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U1DD6191U 67AC5754
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 6K19, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 6190 ohms 6190 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details