Panasonic Chip Res, Thick Film, 604K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD6043U

Description
CHIP RES, THICK FILM, 604K, 0.75W, 2010; Resistance:604kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 604K, 0.75W, 2010; Resistance:604kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 604K, 0.75W, 2010; Resistance Panasonic - 66AC1911 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 604K, 0.75W, 2010; Resistance Panasonic
66AC1911
Chip Res, Thick Film, 604K, 0.75W, 2010; Resistance Panasonic 66AC1911
CHIP RES, THICK FILM, 604K, 0.75W, 2010; Resistance:604kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 604K, 0.75W, 2010; Resistance:604kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 604K, 0.75W, 2010; Resistance Panasonic - 67AC2761 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 604K, 0.75W, 2010; Resistance Panasonic
67AC2761
Chip Res, Thick Film, 604K, 0.75W, 2010; Resistance Panasonic 67AC2761
CHIP RES, THICK FILM, 604K, 0.75W, 2010; Resistance:604kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 604K, 0.75W, 2010; Resistance:604kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1911
Product Name Chip Res, Thick Film, 604K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 604000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1625868-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details