Panasonic Chip Resistor - Surface Mount ERJ-U1DD6042U

Description
2010 ANTI-SULFUR RES. , 0.5%, 60
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 60
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DD6042U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD6042U
Chip Resistor - Surface Mount ERJ-U1DD6042U
2010 ANTI-SULFUR RES. , 0.5%, 60

2010 ANTI-SULFUR RES. , 0.5%, 60

Supplier's Site Datasheet
Chip Res, Thick Film, 60K4, 0.75W, 2010; Resistance Panasonic - 67AC0213 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 60K4, 0.75W, 2010; Resistance Panasonic
67AC0213
Chip Res, Thick Film, 60K4, 0.75W, 2010; Resistance Panasonic 67AC0213
CHIP RES, THICK FILM, 60K4, 0.75W, 2010; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 60K4, 0.75W, 2010; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 60K4, 0.75W, 2010; Resistance Panasonic - 67AC2760 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 60K4, 0.75W, 2010; Resistance Panasonic
67AC2760
Chip Res, Thick Film, 60K4, 0.75W, 2010; Resistance Panasonic 67AC2760
CHIP RES, THICK FILM, 60K4, 0.75W, 2010; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 60K4, 0.75W, 2010; Resistance:60.4kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U1DD6042U 67AC0213
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 60K4, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 6040 ohms 60400 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details