Panasonic Chip Resistor - Surface Mount ERJ-U1DD6040U

Description
2010 ANTI-SULFUR RES. , 0.5%, 60
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 60
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DD6040U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD6040U
Chip Resistor - Surface Mount ERJ-U1DD6040U
2010 ANTI-SULFUR RES. , 0.5%, 60

2010 ANTI-SULFUR RES. , 0.5%, 60

Supplier's Site Datasheet
Chip Res, Thick Film, 604R, 0.75W, 2010; Resistance Panasonic - 65AC8500 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 604R, 0.75W, 2010; Resistance Panasonic
65AC8500
Chip Res, Thick Film, 604R, 0.75W, 2010; Resistance Panasonic 65AC8500
CHIP RES, THICK FILM, 604R, 0.75W, 2010; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 604R, 0.75W, 2010; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 604R, 0.75W, 2010; Resistance Panasonic - 66AC1910 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 604R, 0.75W, 2010; Resistance Panasonic
66AC1910
Chip Res, Thick Film, 604R, 0.75W, 2010; Resistance Panasonic 66AC1910
CHIP RES, THICK FILM, 604R, 0.75W, 2010; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 604R, 0.75W, 2010; Resistance:604ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U1DD6040U 65AC8500
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 604R, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 604 ohms 604 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176090-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 165000 ohms
View Details
3 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details