Panasonic Chip Resistor - Surface Mount ERJ-U1DD59R0U

Description
2010 ANTI-SULFUR RES. , 0.5%, 59
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 59
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DD59R0U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD59R0U
Chip Resistor - Surface Mount ERJ-U1DD59R0U
2010 ANTI-SULFUR RES. , 0.5%, 59

2010 ANTI-SULFUR RES. , 0.5%, 59

Supplier's Site Datasheet
Chip Res, Thick Film, 59R, 0.75W, 2010; Resistance Panasonic - 66AC5908 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 59R, 0.75W, 2010; Resistance Panasonic
66AC5908
Chip Res, Thick Film, 59R, 0.75W, 2010; Resistance Panasonic 66AC5908
CHIP RES, THICK FILM, 59R, 0.75W, 2010; Resistance:59ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

CHIP RES, THICK FILM, 59R, 0.75W, 2010; Resistance:59ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 59R, 0.75W, 2010; Resistance Panasonic - 66AC3919 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 59R, 0.75W, 2010; Resistance Panasonic
66AC3919
Chip Res, Thick Film, 59R, 0.75W, 2010; Resistance Panasonic 66AC3919
CHIP RES, THICK FILM, 59R, 0.75W, 2010; Resistance:59ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

CHIP RES, THICK FILM, 59R, 0.75W, 2010; Resistance:59ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U1DD59R0U 66AC5908
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 59R, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 59 ohms 59 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD6982FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details