Panasonic Chip Res, Thick Film, 59K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD5902U

Description
CHIP RES, THICK FILM, 59K, 0.75W, 2010; Resistance:59kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 59K, 0.75W, 2010; Resistance:59kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 59K, 0.75W, 2010; Resistance Panasonic - 66AC5910 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 59K, 0.75W, 2010; Resistance Panasonic
66AC5910
Chip Res, Thick Film, 59K, 0.75W, 2010; Resistance Panasonic 66AC5910
CHIP RES, THICK FILM, 59K, 0.75W, 2010; Resistance:59kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 59K, 0.75W, 2010; Resistance:59kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 59K, 0.75W, 2010; Resistance Panasonic - 65AC8498 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 59K, 0.75W, 2010; Resistance Panasonic
65AC8498
Chip Res, Thick Film, 59K, 0.75W, 2010; Resistance Panasonic 65AC8498
CHIP RES, THICK FILM, 59K, 0.75W, 2010; Resistance:59kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 59K, 0.75W, 2010; Resistance:59kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5910
Product Name Chip Res, Thick Film, 59K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 59000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573191 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180000 ohms
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details