Panasonic Chip Resistor - Surface Mount ERJ-U1DD5900U

Description
2010 ANTI-SULFUR RES. , 0.5%, 59
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 59
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DD5900U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD5900U
Chip Resistor - Surface Mount ERJ-U1DD5900U
2010 ANTI-SULFUR RES. , 0.5%, 59

2010 ANTI-SULFUR RES. , 0.5%, 59

Supplier's Site Datasheet
Chip Res, Thick Film, 590R, 0.75W, 2010; Resistance Panasonic - 65AC8497 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 590R, 0.75W, 2010; Resistance Panasonic
65AC8497
Chip Res, Thick Film, 590R, 0.75W, 2010; Resistance Panasonic 65AC8497
CHIP RES, THICK FILM, 590R, 0.75W, 2010; Resistance:590ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 590R, 0.75W, 2010; Resistance:590ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 590R, 0.75W, 2010; Resistance Panasonic - 67AC0212 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 590R, 0.75W, 2010; Resistance Panasonic
67AC0212
Chip Res, Thick Film, 590R, 0.75W, 2010; Resistance Panasonic 67AC0212
CHIP RES, THICK FILM, 590R, 0.75W, 2010; Resistance:590ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 590R, 0.75W, 2010; Resistance:590ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U1DD5900U 65AC8497
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 590R, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 590 ohms 590 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176758-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567549P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0030 ohms
View Details
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C101J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details