Panasonic Chip Res, Thick Film, 57R6, 0.75W, 2010; Resistance Panasonic ERJ-U1DD57R6U

Description
CHIP RES, THICK FILM, 57R6, 0.75W, 2010; Resistance:57.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 57R6, 0.75W, 2010; Resistance:57.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 57R6, 0.75W, 2010; Resistance Panasonic - 66AC5907 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 57R6, 0.75W, 2010; Resistance Panasonic
66AC5907
Chip Res, Thick Film, 57R6, 0.75W, 2010; Resistance Panasonic 66AC5907
CHIP RES, THICK FILM, 57R6, 0.75W, 2010; Resistance:57.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 57R6, 0.75W, 2010; Resistance:57.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 57R6, 0.75W, 2010; Resistance Panasonic - 66AC7275 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 57R6, 0.75W, 2010; Resistance Panasonic
66AC7275
Chip Res, Thick Film, 57R6, 0.75W, 2010; Resistance Panasonic 66AC7275
CHIP RES, THICK FILM, 57R6, 0.75W, 2010; Resistance:57.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 57R6, 0.75W, 2010; Resistance:57.6ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC5907
Product Name Chip Res, Thick Film, 57R6, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details