Panasonic Chip Res, Thick Film, 56R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD56R0U

Description
CHIP RES, THICK FILM, 56R, 0.75W, 2010; Resistance:56ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 56R, 0.75W, 2010; Resistance:56ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 56R, 0.75W, 2010; Resistance Panasonic - 67AC2756 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 56R, 0.75W, 2010; Resistance Panasonic
67AC2756
Chip Res, Thick Film, 56R, 0.75W, 2010; Resistance Panasonic 67AC2756
CHIP RES, THICK FILM, 56R, 0.75W, 2010; Resistance:56ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

CHIP RES, THICK FILM, 56R, 0.75W, 2010; Resistance:56ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 56R, 0.75W, 2010; Resistance Panasonic - 65AC9914 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 56R, 0.75W, 2010; Resistance Panasonic
65AC9914
Chip Res, Thick Film, 56R, 0.75W, 2010; Resistance Panasonic 65AC9914
CHIP RES, THICK FILM, 56R, 0.75W, 2010; Resistance:56ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

CHIP RES, THICK FILM, 56R, 0.75W, 2010; Resistance:56ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U1DD56R0U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD56R0U
Chip Resistor - Surface Mount ERJ-U1DD56R0U
2010 ANTI-SULFUR RES. , 0.5%, 56

2010 ANTI-SULFUR RES. , 0.5%, 56

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AC2756 ERJ-U1DD56R0U
Product Name Chip Res, Thick Film, 56R, 0.75W, 2010; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details