Panasonic Chip Resistor - Surface Mount ERJ-U1DD5602U

Description
2010 ANTI-SULFUR RES. , 0.5%, 56
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 56
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DD5602U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD5602U
Chip Resistor - Surface Mount ERJ-U1DD5602U
2010 ANTI-SULFUR RES. , 0.5%, 56

2010 ANTI-SULFUR RES. , 0.5%, 56

Supplier's Site Datasheet
Chip Res, Thick Film, 56K, 0.75W, 2010; Resistance Panasonic - 66AC7272 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 56K, 0.75W, 2010; Resistance Panasonic
66AC7272
Chip Res, Thick Film, 56K, 0.75W, 2010; Resistance Panasonic 66AC7272
CHIP RES, THICK FILM, 56K, 0.75W, 2010; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 56K, 0.75W, 2010; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 56K, 0.75W, 2010; Resistance Panasonic - 66AC5906 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 56K, 0.75W, 2010; Resistance Panasonic
66AC5906
Chip Res, Thick Film, 56K, 0.75W, 2010; Resistance Panasonic 66AC5906
CHIP RES, THICK FILM, 56K, 0.75W, 2010; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 56K, 0.75W, 2010; Resistance:56kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U1DD5602U 66AC7272
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 56K, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 56000 ohms 56000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6802FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details