Panasonic Chip Res, Thick Film, 549K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD5493U

Description
CHIP RES, THICK FILM, 549K, 0.75W, 2010; Resistance:549kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 549K, 0.75W, 2010; Resistance:549kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 549K, 0.75W, 2010; Resistance Panasonic - 66AC1908 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 549K, 0.75W, 2010; Resistance Panasonic
66AC1908
Chip Res, Thick Film, 549K, 0.75W, 2010; Resistance Panasonic 66AC1908
CHIP RES, THICK FILM, 549K, 0.75W, 2010; Resistance:549kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 549K, 0.75W, 2010; Resistance:549kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 549K, 0.75W, 2010; Resistance Panasonic - 65AC8492 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 549K, 0.75W, 2010; Resistance Panasonic
65AC8492
Chip Res, Thick Film, 549K, 0.75W, 2010; Resistance Panasonic 65AC8492
CHIP RES, THICK FILM, 549K, 0.75W, 2010; Resistance:549kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 549K, 0.75W, 2010; Resistance:549kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC1908
Product Name Chip Res, Thick Film, 549K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 549000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567735 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details