Panasonic Chip Resistor - Surface Mount ERJ-U1DD5361U

Description
2010 ANTI-SULFUR RES. , 0.5%, 5.
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 5.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DD5361U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD5361U
Chip Resistor - Surface Mount ERJ-U1DD5361U
2010 ANTI-SULFUR RES. , 0.5%, 5.

2010 ANTI-SULFUR RES. , 0.5%, 5.

Supplier's Site Datasheet
Chip Res, Thick Film, 5K36, 0.75W, 2010; Resistance Panasonic - 67AC2753 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K36, 0.75W, 2010; Resistance Panasonic
67AC2753
Chip Res, Thick Film, 5K36, 0.75W, 2010; Resistance Panasonic 67AC2753
CHIP RES, THICK FILM, 5K36, 0.75W, 2010; Resistance:5.36kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K36, 0.75W, 2010; Resistance:5.36kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 5K36, 0.75W, 2010; Resistance Panasonic - 67AC1361 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 5K36, 0.75W, 2010; Resistance Panasonic
67AC1361
Chip Res, Thick Film, 5K36, 0.75W, 2010; Resistance Panasonic 67AC1361
CHIP RES, THICK FILM, 5K36, 0.75W, 2010; Resistance:5.36kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 5K36, 0.75W, 2010; Resistance:5.36kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U1DD5361U 67AC2753
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 5K36, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 5360 ohms 5360 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details