Panasonic Chip Res, Thick Film, 536R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD5360U

Description
CHIP RES, THICK FILM, 536R, 0.75W, 2010; Resistance:536ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 536R, 0.75W, 2010; Resistance:536ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 536R, 0.75W, 2010; Resistance Panasonic - 67AC2752 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 536R, 0.75W, 2010; Resistance Panasonic
67AC2752
Chip Res, Thick Film, 536R, 0.75W, 2010; Resistance Panasonic 67AC2752
CHIP RES, THICK FILM, 536R, 0.75W, 2010; Resistance:536ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 536R, 0.75W, 2010; Resistance:536ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 536R, 0.75W, 2010; Resistance Panasonic - 66AC8731 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 536R, 0.75W, 2010; Resistance Panasonic
66AC8731
Chip Res, Thick Film, 536R, 0.75W, 2010; Resistance Panasonic 66AC8731
CHIP RES, THICK FILM, 536R, 0.75W, 2010; Resistance:536ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 536R, 0.75W, 2010; Resistance:536ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U1DD5360U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD5360U
Chip Resistor - Surface Mount ERJ-U1DD5360U
2010 ANTI-SULFUR RES. , 0.5%, 53

2010 ANTI-SULFUR RES. , 0.5%, 53

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 67AC2752 ERJ-U1DD5360U
Product Name Chip Res, Thick Film, 536R, 0.75W, 2010; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 536 ohms 536 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567477P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details