Panasonic Chip Resistor - Surface Mount ERJ-U1DD5230U

Description
2010 ANTI-SULFUR RES. , 0.5%, 52
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 52
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DD5230U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD5230U
Chip Resistor - Surface Mount ERJ-U1DD5230U
2010 ANTI-SULFUR RES. , 0.5%, 52

2010 ANTI-SULFUR RES. , 0.5%, 52

Supplier's Site Datasheet
Chip Res, Thick Film, 523R, 0.75W, 2010; Resistance Panasonic - 66AC5902 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 523R, 0.75W, 2010; Resistance Panasonic
66AC5902
Chip Res, Thick Film, 523R, 0.75W, 2010; Resistance Panasonic 66AC5902
CHIP RES, THICK FILM, 523R, 0.75W, 2010; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 523R, 0.75W, 2010; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 523R, 0.75W, 2010; Resistance Panasonic - 66AC8730 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 523R, 0.75W, 2010; Resistance Panasonic
66AC8730
Chip Res, Thick Film, 523R, 0.75W, 2010; Resistance Panasonic 66AC8730
CHIP RES, THICK FILM, 523R, 0.75W, 2010; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 523R, 0.75W, 2010; Resistance:523ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U1DD5230U 66AC5902
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 523R, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 523 ohms 523 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 1000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567503P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1542FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details