Panasonic Chip Res, Thick Film, 511K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD5113U

Description
CHIP RES, THICK FILM, 511K, 0.75W, 2010; Resistance:511kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 511K, 0.75W, 2010; Resistance:511kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 511K, 0.75W, 2010; Resistance Panasonic - 66AC8729 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 511K, 0.75W, 2010; Resistance Panasonic
66AC8729
Chip Res, Thick Film, 511K, 0.75W, 2010; Resistance Panasonic 66AC8729
CHIP RES, THICK FILM, 511K, 0.75W, 2010; Resistance:511kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 511K, 0.75W, 2010; Resistance:511kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 511K, 0.75W, 2010; Resistance Panasonic - 66AC5901 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 511K, 0.75W, 2010; Resistance Panasonic
66AC5901
Chip Res, Thick Film, 511K, 0.75W, 2010; Resistance Panasonic 66AC5901
CHIP RES, THICK FILM, 511K, 0.75W, 2010; Resistance:511kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 511K, 0.75W, 2010; Resistance:511kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U1DD5113U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD5113U
Chip Resistor - Surface Mount ERJ-U1DD5113U
2010 ANTI-SULFUR RES. , 0.5%, 51

2010 ANTI-SULFUR RES. , 0.5%, 51

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC8729 ERJ-U1DD5113U
Product Name Chip Res, Thick Film, 511K, 0.75W, 2010; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 511000 ohms 511000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573284 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 2200 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details