Panasonic Chip Resistor - Surface Mount ERJ-U1DD5103U

Description
2010 ANTI-SULFUR RES. , 0.5%, 51
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 51
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DD5103U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD5103U
Chip Resistor - Surface Mount ERJ-U1DD5103U
2010 ANTI-SULFUR RES. , 0.5%, 51

2010 ANTI-SULFUR RES. , 0.5%, 51

Supplier's Site Datasheet
Chip Res, Thick Film, 510K, 0.75W, 2010; Resistance Panasonic - 67AC2751 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 510K, 0.75W, 2010; Resistance Panasonic
67AC2751
Chip Res, Thick Film, 510K, 0.75W, 2010; Resistance Panasonic 67AC2751
CHIP RES, THICK FILM, 510K, 0.75W, 2010; Resistance:510kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 510K, 0.75W, 2010; Resistance:510kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 510K, 0.75W, 2010; Resistance Panasonic - 66AC5899 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 510K, 0.75W, 2010; Resistance Panasonic
66AC5899
Chip Res, Thick Film, 510K, 0.75W, 2010; Resistance Panasonic 66AC5899
CHIP RES, THICK FILM, 510K, 0.75W, 2010; Resistance:510kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 510K, 0.75W, 2010; Resistance:510kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U1DD5103U 67AC2751
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 510K, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 510000 ohms 510000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details