Panasonic Chip Resistor - Surface Mount ERJ-U1DD5102U

Description
2010 ANTI-SULFUR RES. , 0.5%, 51
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 51
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DD5102U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD5102U
Chip Resistor - Surface Mount ERJ-U1DD5102U
2010 ANTI-SULFUR RES. , 0.5%, 51

2010 ANTI-SULFUR RES. , 0.5%, 51

Supplier's Site Datasheet
Chip Res, Thick Film, 51K, 0.75W, 2010; Resistance Panasonic - 67AC5746 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 51K, 0.75W, 2010; Resistance Panasonic
67AC5746
Chip Res, Thick Film, 51K, 0.75W, 2010; Resistance Panasonic 67AC5746
CHIP RES, THICK FILM, 51K, 0.75W, 2010; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 51K, 0.75W, 2010; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 51K, 0.75W, 2010; Resistance Panasonic - 67AC2750 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 51K, 0.75W, 2010; Resistance Panasonic
67AC2750
Chip Res, Thick Film, 51K, 0.75W, 2010; Resistance Panasonic 67AC2750
CHIP RES, THICK FILM, 51K, 0.75W, 2010; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 51K, 0.75W, 2010; Resistance:51kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U1DD5102U 67AC5746
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 51K, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 51000 ohms 51000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD223JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chip Resistor - Surface Mount - 1614707-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details