Panasonic Chip Resistor - Surface Mount ERJ-U1DD49R9U

Description
2010 ANTI-SULFUR RES. , 0.5%, 49
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 49
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DD49R9U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD49R9U
Chip Resistor - Surface Mount ERJ-U1DD49R9U
2010 ANTI-SULFUR RES. , 0.5%, 49

2010 ANTI-SULFUR RES. , 0.5%, 49

Supplier's Site Datasheet
Chip Res, Thick Film, 49R9, 0.75W, 2010; Resistance Panasonic - 67AC0204 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 49R9, 0.75W, 2010; Resistance Panasonic
67AC0204
Chip Res, Thick Film, 49R9, 0.75W, 2010; Resistance Panasonic 67AC0204
CHIP RES, THICK FILM, 49R9, 0.75W, 2010; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 49R9, 0.75W, 2010; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 49R9, 0.75W, 2010; Resistance Panasonic - 66AC3909 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 49R9, 0.75W, 2010; Resistance Panasonic
66AC3909
Chip Res, Thick Film, 49R9, 0.75W, 2010; Resistance Panasonic 66AC3909
CHIP RES, THICK FILM, 49R9, 0.75W, 2010; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 49R9, 0.75W, 2010; Resistance:49.9ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U1DD49R9U 67AC0204
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 49R9, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 49.9 ohms 49.9 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1074197P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 270 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details