Panasonic Chip Resistor - Surface Mount ERJ-U1DD4993U

Description
2010 ANTI-SULFUR RES. , 0.5%, 49
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 49
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DD4993U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD4993U
Chip Resistor - Surface Mount ERJ-U1DD4993U
2010 ANTI-SULFUR RES. , 0.5%, 49

2010 ANTI-SULFUR RES. , 0.5%, 49

Supplier's Site Datasheet
Chip Res, Thick Film, 499K, 0.75W, 2010; Resistance Panasonic - 67AC1359 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 499K, 0.75W, 2010; Resistance Panasonic
67AC1359
Chip Res, Thick Film, 499K, 0.75W, 2010; Resistance Panasonic 67AC1359
CHIP RES, THICK FILM, 499K, 0.75W, 2010; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 499K, 0.75W, 2010; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 499K, 0.75W, 2010; Resistance Panasonic - 66AC7269 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 499K, 0.75W, 2010; Resistance Panasonic
66AC7269
Chip Res, Thick Film, 499K, 0.75W, 2010; Resistance Panasonic 66AC7269
CHIP RES, THICK FILM, 499K, 0.75W, 2010; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 499K, 0.75W, 2010; Resistance:499kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U1DD4993U 67AC1359
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 499K, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 499000 ohms 499000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details