Panasonic Chip Res, Thick Film, 48R7, 0.75W, 2010; Resistance Panasonic ERJ-U1DD48R7U

Description
CHIP RES, THICK FILM, 48R7, 0.75W, 2010; Resistance:48.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 48R7, 0.75W, 2010; Resistance:48.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 48R7, 0.75W, 2010; Resistance Panasonic - 65AC8487 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 48R7, 0.75W, 2010; Resistance Panasonic
65AC8487
Chip Res, Thick Film, 48R7, 0.75W, 2010; Resistance Panasonic 65AC8487
CHIP RES, THICK FILM, 48R7, 0.75W, 2010; Resistance:48.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 48R7, 0.75W, 2010; Resistance:48.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 48R7, 0.75W, 2010; Resistance Panasonic - 67AC2748 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 48R7, 0.75W, 2010; Resistance Panasonic
67AC2748
Chip Res, Thick Film, 48R7, 0.75W, 2010; Resistance Panasonic 67AC2748
CHIP RES, THICK FILM, 48R7, 0.75W, 2010; Resistance:48.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 48R7, 0.75W, 2010; Resistance:48.7ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U1DD48R7U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD48R7U
Chip Resistor - Surface Mount ERJ-U1DD48R7U
2010 ANTI-SULFUR RES. , 0.5%, 48

2010 ANTI-SULFUR RES. , 0.5%, 48

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 65AC8487 ERJ-U1DD48R7U
Product Name Chip Res, Thick Film, 48R7, 0.75W, 2010; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 48.7 ohms 48.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details