Panasonic Chip Res, Thick Film, 487K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD4873U

Description
CHIP RES, THICK FILM, 487K, 0.75W, 2010; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 487K, 0.75W, 2010; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 487K, 0.75W, 2010; Resistance Panasonic - 67AC1357 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 487K, 0.75W, 2010; Resistance Panasonic
67AC1357
Chip Res, Thick Film, 487K, 0.75W, 2010; Resistance Panasonic 67AC1357
CHIP RES, THICK FILM, 487K, 0.75W, 2010; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 487K, 0.75W, 2010; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 487K, 0.75W, 2010; Resistance Panasonic - 67AC2749 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 487K, 0.75W, 2010; Resistance Panasonic
67AC2749
Chip Res, Thick Film, 487K, 0.75W, 2010; Resistance Panasonic 67AC2749
CHIP RES, THICK FILM, 487K, 0.75W, 2010; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 487K, 0.75W, 2010; Resistance:487kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC1357
Product Name Chip Res, Thick Film, 487K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 487000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details