Panasonic Chip Res, Thick Film, 487R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD4870U

Description
CHIP RES, THICK FILM, 487R, 0.75W, 2010; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 487R, 0.75W, 2010; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 487R, 0.75W, 2010; Resistance Panasonic - 66AC3908 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 487R, 0.75W, 2010; Resistance Panasonic
66AC3908
Chip Res, Thick Film, 487R, 0.75W, 2010; Resistance Panasonic 66AC3908
CHIP RES, THICK FILM, 487R, 0.75W, 2010; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 487R, 0.75W, 2010; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 487R, 0.75W, 2010; Resistance Panasonic - 67AC0203 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 487R, 0.75W, 2010; Resistance Panasonic
67AC0203
Chip Res, Thick Film, 487R, 0.75W, 2010; Resistance Panasonic 67AC0203
CHIP RES, THICK FILM, 487R, 0.75W, 2010; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 487R, 0.75W, 2010; Resistance:487ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U1DD4870U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD4870U
Chip Resistor - Surface Mount ERJ-U1DD4870U
2010 ANTI-SULFUR RES. , 0.5%, 48

2010 ANTI-SULFUR RES. , 0.5%, 48

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC3908 ERJ-U1DD4870U
Product Name Chip Res, Thick Film, 487R, 0.75W, 2010; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 487 ohms 487 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details