Panasonic Chip Resistor - Surface Mount ERJ-U1DD47R0U

Description
2010 ANTI-SULFUR RES. , 0.5%, 47
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 47
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DD47R0U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD47R0U
Chip Resistor - Surface Mount ERJ-U1DD47R0U
2010 ANTI-SULFUR RES. , 0.5%, 47

2010 ANTI-SULFUR RES. , 0.5%, 47

Supplier's Site Datasheet
Chip Res, Thick Film, 47R, 0.75W, 2010; Resistance Panasonic - 66AC3905 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 47R, 0.75W, 2010; Resistance Panasonic
66AC3905
Chip Res, Thick Film, 47R, 0.75W, 2010; Resistance Panasonic 66AC3905
CHIP RES, THICK FILM, 47R, 0.75W, 2010; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

CHIP RES, THICK FILM, 47R, 0.75W, 2010; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 47R, 0.75W, 2010; Resistance Panasonic - 65AC8485 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 47R, 0.75W, 2010; Resistance Panasonic
65AC8485
Chip Res, Thick Film, 47R, 0.75W, 2010; Resistance Panasonic 65AC8485
CHIP RES, THICK FILM, 47R, 0.75W, 2010; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

CHIP RES, THICK FILM, 47R, 0.75W, 2010; Resistance:47ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U1DD47R0U 66AC3905
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 47R, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 47 ohms 47 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2176088-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 787 ohms
View Details
3 suppliers