Panasonic Chip Res, Thick Film, 4K75, 0.75W, 2010; Resistance Panasonic ERJ-U1DD4751U

Description
CHIP RES, THICK FILM, 4K75, 0.75W, 2010; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 4K75, 0.75W, 2010; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 4K75, 0.75W, 2010; Resistance Panasonic - 66AC3907 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K75, 0.75W, 2010; Resistance Panasonic
66AC3907
Chip Res, Thick Film, 4K75, 0.75W, 2010; Resistance Panasonic 66AC3907
CHIP RES, THICK FILM, 4K75, 0.75W, 2010; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K75, 0.75W, 2010; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 4K75, 0.75W, 2010; Resistance Panasonic - 67AC2747 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 4K75, 0.75W, 2010; Resistance Panasonic
67AC2747
Chip Res, Thick Film, 4K75, 0.75W, 2010; Resistance Panasonic 67AC2747
CHIP RES, THICK FILM, 4K75, 0.75W, 2010; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 4K75, 0.75W, 2010; Resistance:4.75kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U1DD4751U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD4751U
Chip Resistor - Surface Mount ERJ-U1DD4751U
2010 ANTI-SULFUR RES. , 0.5%, 4.

2010 ANTI-SULFUR RES. , 0.5%, 4.

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 66AC3907 ERJ-U1DD4751U
Product Name Chip Res, Thick Film, 4K75, 0.75W, 2010; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 4750 ohms 4750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers