Panasonic Chip Res, Thick Film, 470K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD4703U

Description
CHIP RES, THICK FILM, 470K, 0.75W, 2010; Resistance:470kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 470K, 0.75W, 2010; Resistance:470kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 470K, 0.75W, 2010; Resistance Panasonic - 65AC9906 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 470K, 0.75W, 2010; Resistance Panasonic
65AC9906
Chip Res, Thick Film, 470K, 0.75W, 2010; Resistance Panasonic 65AC9906
CHIP RES, THICK FILM, 470K, 0.75W, 2010; Resistance:470kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 470K, 0.75W, 2010; Resistance:470kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 470K, 0.75W, 2010; Resistance Panasonic - 67AC0202 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 470K, 0.75W, 2010; Resistance Panasonic
67AC0202
Chip Res, Thick Film, 470K, 0.75W, 2010; Resistance Panasonic 67AC0202
CHIP RES, THICK FILM, 470K, 0.75W, 2010; Resistance:470kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 470K, 0.75W, 2010; Resistance:470kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U1DD4703U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD4703U
Chip Resistor - Surface Mount ERJ-U1DD4703U
2010 ANTI-SULFUR RES. , 0.5%, 47

2010 ANTI-SULFUR RES. , 0.5%, 47

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 65AC9906 ERJ-U1DD4703U
Product Name Chip Res, Thick Film, 470K, 0.75W, 2010; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 470000 ohms 470000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details