CHIP RES, THICK FILM, 47K, 0.75W, 2010; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
CHIP RES, THICK FILM, 47K, 0.75W, 2010; Resistance:47kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
2010 ANTI-SULFUR RES. , 0.5%, 47
| Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | 67AC5742 | ERJ-U1DD4702U |
| Product Name | Chip Res, Thick Film, 47K, 0.75W, 2010; Resistance Panasonic | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 [5025 Metric] | |
| Resistance Range | 47000 ohms | 47000 ohms |