Panasonic Chip Res, Thick Film, 464R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD4640U

Description
CHIP RES, THICK FILM, 464R, 0.75W, 2010; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 464R, 0.75W, 2010; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 464R, 0.75W, 2010; Resistance Panasonic - 65AC8484 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 464R, 0.75W, 2010; Resistance Panasonic
65AC8484
Chip Res, Thick Film, 464R, 0.75W, 2010; Resistance Panasonic 65AC8484
CHIP RES, THICK FILM, 464R, 0.75W, 2010; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 464R, 0.75W, 2010; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 464R, 0.75W, 2010; Resistance Panasonic - 66AC7264 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 464R, 0.75W, 2010; Resistance Panasonic
66AC7264
Chip Res, Thick Film, 464R, 0.75W, 2010; Resistance Panasonic 66AC7264
CHIP RES, THICK FILM, 464R, 0.75W, 2010; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 464R, 0.75W, 2010; Resistance:464ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - ERJ-U1DD4640U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD4640U
Chip Resistor - Surface Mount ERJ-U1DD4640U
2010 ANTI-SULFUR RES. , 0.5%, 46

2010 ANTI-SULFUR RES. , 0.5%, 46

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number 65AC8484 ERJ-U1DD4640U
Product Name Chip Res, Thick Film, 464R, 0.75W, 2010; Resistance Panasonic Chip Resistor - Surface Mount
Configuration Single Resistor
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 464 ohms 464 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176074-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6810 ohms
View Details
4 suppliers
Chassis Mount Resistors - 1617561 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD6494FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details