Panasonic Chip Resistor - Surface Mount ERJ-U1DD4533U

Description
2010 ANTI-SULFUR RES. , 0.5%, 45
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 45
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DD4533U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD4533U
Chip Resistor - Surface Mount ERJ-U1DD4533U
2010 ANTI-SULFUR RES. , 0.5%, 45

2010 ANTI-SULFUR RES. , 0.5%, 45

Supplier's Site Datasheet
Chip Res, Thick Film, 453K, 0.75W, 2010; Resistance Panasonic - 65AC8483 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 453K, 0.75W, 2010; Resistance Panasonic
65AC8483
Chip Res, Thick Film, 453K, 0.75W, 2010; Resistance Panasonic 65AC8483
CHIP RES, THICK FILM, 453K, 0.75W, 2010; Resistance:453kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 453K, 0.75W, 2010; Resistance:453kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 453K, 0.75W, 2010; Resistance Panasonic - 66AC7263 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 453K, 0.75W, 2010; Resistance Panasonic
66AC7263
Chip Res, Thick Film, 453K, 0.75W, 2010; Resistance Panasonic 66AC7263
CHIP RES, THICK FILM, 453K, 0.75W, 2010; Resistance:453kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 453K, 0.75W, 2010; Resistance:453kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U1DD4533U 65AC8483
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 453K, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 453000 ohms 453000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details