Panasonic Chip Resistor - Surface Mount ERJ-U1DD4422U

Description
2010 ANTI-SULFUR RES. , 0.5%, 44
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 44
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DD4422U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD4422U
Chip Resistor - Surface Mount ERJ-U1DD4422U
2010 ANTI-SULFUR RES. , 0.5%, 44

2010 ANTI-SULFUR RES. , 0.5%, 44

Supplier's Site Datasheet
Chip Res, Thick Film, 44K2, 0.75W, 2010; Resistance Panasonic - 66AC3902 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 44K2, 0.75W, 2010; Resistance Panasonic
66AC3902
Chip Res, Thick Film, 44K2, 0.75W, 2010; Resistance Panasonic 66AC3902
CHIP RES, THICK FILM, 44K2, 0.75W, 2010; Resistance:44.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 44K2, 0.75W, 2010; Resistance:44.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 44K2, 0.75W, 2010; Resistance Panasonic - 67AC2742 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 44K2, 0.75W, 2010; Resistance Panasonic
67AC2742
Chip Res, Thick Film, 44K2, 0.75W, 2010; Resistance Panasonic 67AC2742
CHIP RES, THICK FILM, 44K2, 0.75W, 2010; Resistance:44.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 44K2, 0.75W, 2010; Resistance:44.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U1DD4422U 66AC3902
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 44K2, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 44200 ohms 44200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details