Panasonic Chip Res, Thick Film, 442R, 0.75W, 2010; Resistance Panasonic ERJ-U1DD4420U

Description
CHIP RES, THICK FILM, 442R, 0.75W, 2010; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 442R, 0.75W, 2010; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 442R, 0.75W, 2010; Resistance Panasonic - 67AC0198 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 442R, 0.75W, 2010; Resistance Panasonic
67AC0198
Chip Res, Thick Film, 442R, 0.75W, 2010; Resistance Panasonic 67AC0198
CHIP RES, THICK FILM, 442R, 0.75W, 2010; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 442R, 0.75W, 2010; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 442R, 0.75W, 2010; Resistance Panasonic - 65AC9902 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 442R, 0.75W, 2010; Resistance Panasonic
65AC9902
Chip Res, Thick Film, 442R, 0.75W, 2010; Resistance Panasonic 65AC9902
CHIP RES, THICK FILM, 442R, 0.75W, 2010; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 442R, 0.75W, 2010; Resistance:442ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC0198
Product Name Chip Res, Thick Film, 442R, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 442 ohms
Unlock Full Specs
to access all available technical data