Panasonic Chip Res, Thick Film, 43R2, 0.75W, 2010; Resistance Panasonic ERJ-U1DD43R2U

Description
CHIP RES, THICK FILM, 43R2, 0.75W, 2010; Resistance:43.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 43R2, 0.75W, 2010; Resistance:43.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 43R2, 0.75W, 2010; Resistance Panasonic - 67AC2740 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43R2, 0.75W, 2010; Resistance Panasonic
67AC2740
Chip Res, Thick Film, 43R2, 0.75W, 2010; Resistance Panasonic 67AC2740
CHIP RES, THICK FILM, 43R2, 0.75W, 2010; Resistance:43.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 43R2, 0.75W, 2010; Resistance:43.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 43R2, 0.75W, 2010; Resistance Panasonic - 66AC7260 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 43R2, 0.75W, 2010; Resistance Panasonic
66AC7260
Chip Res, Thick Film, 43R2, 0.75W, 2010; Resistance Panasonic 66AC7260
CHIP RES, THICK FILM, 43R2, 0.75W, 2010; Resistance:43.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 43R2, 0.75W, 2010; Resistance:43.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 67AC2740
Product Name Chip Res, Thick Film, 43R2, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 43.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R475JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details