CHIP RES, THICK FILM, 43R, 0.75W, 2010; Resistance:43ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes
CHIP RES, THICK FILM, 43R, 0.75W, 2010; Resistance:43ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant; Product Length:5mmRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 67AC2739 |
| Product Name | Chip Res, Thick Film, 43R, 0.75W, 2010; Resistance Panasonic |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010; 2010 [5025 Metric] |