Panasonic Chip Res, Thick Film, 432K, 0.75W, 2010; Resistance Panasonic ERJ-U1DD4323U

Description
CHIP RES, THICK FILM, 432K, 0.75W, 2010; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 432K, 0.75W, 2010; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 432K, 0.75W, 2010; Resistance Panasonic - 65AC9900 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 432K, 0.75W, 2010; Resistance Panasonic
65AC9900
Chip Res, Thick Film, 432K, 0.75W, 2010; Resistance Panasonic 65AC9900
CHIP RES, THICK FILM, 432K, 0.75W, 2010; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 432K, 0.75W, 2010; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 432K, 0.75W, 2010; Resistance Panasonic - 66AC7261 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 432K, 0.75W, 2010; Resistance Panasonic
66AC7261
Chip Res, Thick Film, 432K, 0.75W, 2010; Resistance Panasonic 66AC7261
CHIP RES, THICK FILM, 432K, 0.75W, 2010; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 432K, 0.75W, 2010; Resistance:432kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC9900
Product Name Chip Res, Thick Film, 432K, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 432000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614890-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.87 ohms
View Details
2 suppliers