Panasonic Chip Resistor - Surface Mount ERJ-U1DD4022U

Description
2010 ANTI-SULFUR RES. , 0.5%, 40
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 40
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DD4022U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD4022U
Chip Resistor - Surface Mount ERJ-U1DD4022U
2010 ANTI-SULFUR RES. , 0.5%, 40

2010 ANTI-SULFUR RES. , 0.5%, 40

Supplier's Site Datasheet
Chip Res, Thick Film, 40K2, 0.75W, 2010; Resistance Panasonic - 67AC1351 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 40K2, 0.75W, 2010; Resistance Panasonic
67AC1351
Chip Res, Thick Film, 40K2, 0.75W, 2010; Resistance Panasonic 67AC1351
CHIP RES, THICK FILM, 40K2, 0.75W, 2010; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 40K2, 0.75W, 2010; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 40K2, 0.75W, 2010; Resistance Panasonic - 66AC3895 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 40K2, 0.75W, 2010; Resistance Panasonic
66AC3895
Chip Res, Thick Film, 40K2, 0.75W, 2010; Resistance Panasonic 66AC3895
CHIP RES, THICK FILM, 40K2, 0.75W, 2010; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 40K2, 0.75W, 2010; Resistance:40.2kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U1DD4022U 67AC1351
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 40K2, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 40200 ohms 40200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176088-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1540 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details