Panasonic Chip Res, Thick Film, 39R2, 0.75W, 2010; Resistance Panasonic ERJ-U1DD39R2U

Description
CHIP RES, THICK FILM, 39R2, 0.75W, 2010; Resistance:39.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 39R2, 0.75W, 2010; Resistance:39.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 39R2, 0.75W, 2010; Resistance Panasonic - 65AC8475 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39R2, 0.75W, 2010; Resistance Panasonic
65AC8475
Chip Res, Thick Film, 39R2, 0.75W, 2010; Resistance Panasonic 65AC8475
CHIP RES, THICK FILM, 39R2, 0.75W, 2010; Resistance:39.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 39R2, 0.75W, 2010; Resistance:39.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 39R2, 0.75W, 2010; Resistance Panasonic - 66AC8723 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 39R2, 0.75W, 2010; Resistance Panasonic
66AC8723
Chip Res, Thick Film, 39R2, 0.75W, 2010; Resistance Panasonic 66AC8723
CHIP RES, THICK FILM, 39R2, 0.75W, 2010; Resistance:39.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 39R2, 0.75W, 2010; Resistance:39.2ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 65AC8475
Product Name Chip Res, Thick Film, 39R2, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 39.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756791 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1580267 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details