Panasonic Chip Resistor - Surface Mount ERJ-U1DD3921U

Description
2010 ANTI-SULFUR RES. , 0.5%, 3.
Datasheet
Description
2010 ANTI-SULFUR RES. , 0.5%, 3.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - ERJ-U1DD3921U - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
ERJ-U1DD3921U
Chip Resistor - Surface Mount ERJ-U1DD3921U
2010 ANTI-SULFUR RES. , 0.5%, 3.

2010 ANTI-SULFUR RES. , 0.5%, 3.

Supplier's Site Datasheet
Chip Res, Thick Film, 3K92, 0.75W, 2010; Resistance Panasonic - 67AC2735 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K92, 0.75W, 2010; Resistance Panasonic
67AC2735
Chip Res, Thick Film, 3K92, 0.75W, 2010; Resistance Panasonic 67AC2735
CHIP RES, THICK FILM, 3K92, 0.75W, 2010; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K92, 0.75W, 2010; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K92, 0.75W, 2010; Resistance Panasonic - 66AC3894 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K92, 0.75W, 2010; Resistance Panasonic
66AC3894
Chip Res, Thick Film, 3K92, 0.75W, 2010; Resistance Panasonic 66AC3894
CHIP RES, THICK FILM, 3K92, 0.75W, 2010; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K92, 0.75W, 2010; Resistance:3.92kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company
Product Category Chip Resistors Resistors
Product Number ERJ-U1DD3921U 67AC2735
Product Name Chip Resistor - Surface Mount Chip Res, Thick Film, 3K92, 0.75W, 2010; Resistance Panasonic
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 3920 ohms 3920 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 0.7500 watts 0.7500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details