Panasonic Chip Res, Thick Film, 3K9, 0.75W, 2010; Resistance Panasonic ERJ-U1DD3901U

Description
CHIP RES, THICK FILM, 3K9, 0.75W, 2010; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet
Description
CHIP RES, THICK FILM, 3K9, 0.75W, 2010; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Res, Thick Film, 3K9, 0.75W, 2010; Resistance Panasonic - 66AC3893 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K9, 0.75W, 2010; Resistance Panasonic
66AC3893
Chip Res, Thick Film, 3K9, 0.75W, 2010; Resistance Panasonic 66AC3893
CHIP RES, THICK FILM, 3K9, 0.75W, 2010; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K9, 0.75W, 2010; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Res, Thick Film, 3K9, 0.75W, 2010; Resistance Panasonic - 67AC2733 - Newark, An Avnet Company
Chicago, IL, United States
Chip Res, Thick Film, 3K9, 0.75W, 2010; Resistance Panasonic
67AC2733
Chip Res, Thick Film, 3K9, 0.75W, 2010; Resistance Panasonic 67AC2733
CHIP RES, THICK FILM, 3K9, 0.75W, 2010; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

CHIP RES, THICK FILM, 3K9, 0.75W, 2010; Resistance:3.9kohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 66AC3893
Product Name Chip Res, Thick Film, 3K9, 0.75W, 2010; Resistance Panasonic
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; 2010 [5025 Metric]
Resistance Range 3900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details