2010 ANTI-SULFUR RES. , 0.5%, 38
CHIP RES, THICK FILM, 38R3, 0.75W, 2010; Resistance:38.3ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
CHIP RES, THICK FILM, 38R3, 0.75W, 2010; Resistance:38.3ohm; Resistance Tolerance:± 0.5%; Power Rating:750mW; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:Sulfur Resistant RoHS Compliant: Yes
| ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Chip Resistors | Resistors |
| Product Number | ERJ-U1DD38R3U | 67AC0190 |
| Product Name | Chip Resistor - Surface Mount | Chip Res, Thick Film, 38R3, 0.75W, 2010; Resistance Panasonic |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Resistance Range | 38.3 ohms | 38.3 ohms |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % |
| Power Rating | 0.7500 watts | 0.7500 watts |